TE Connectivity Chassis Mount Resistors TE200B5R6J

Description
5.6 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5.6 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137736-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137736-ND
Chassis Mount Resistors A137736-ND
5.6 Ohms ±5% 200W Wirewound Chassis Mount Resistor

5.6 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 200W 5R6 5% Bracket ( CGS ) - TE200B5R6J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 200W 5R6 5% Bracket ( CGS )
TE200B5R6J
Fixed Resistors; TE 200W 5R6 5% Bracket ( CGS ) TE200B5R6J
Fixed Resistors; TE 200W 5R6 5% Bracket ( CGS )

Fixed Resistors; TE 200W 5R6 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE200B5R6J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE200B5R6J
Chassis Mount Resistors TE200B5R6J
RES CHAS MNT 5.6 OHM 5% 200W

RES CHAS MNT 5.6 OHM 5% 200W

Supplier's Site Datasheet
Res, 5R6, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3798
Res, 5R6, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3798
RES, 5R6, 200W, SOLDER LUG, WIREWOUND; Resistance:5.6ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 5R6, 200W, SOLDER LUG, WIREWOUND; Resistance:5.6ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137736-ND TE200B5R6J TE200B5R6J 96X3798
Product Name Chassis Mount Resistors Fixed Resistors; TE 200W 5R6 5% Bracket ( CGS ) Chassis Mount Resistors Res, 5R6, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details