TE Connectivity Fixed Resistors; TE 200W 560R 5% Bracket ( CGS ) TE200B560RJ

Description
Fixed Resistors; TE 200W 560R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 200W 560R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 200W 560R 5% Bracket ( CGS ) - TE200B560RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 200W 560R 5% Bracket ( CGS )
TE200B560RJ
Fixed Resistors; TE 200W 560R 5% Bracket ( CGS ) TE200B560RJ
Fixed Resistors; TE 200W 560R 5% Bracket ( CGS )

Fixed Resistors; TE 200W 560R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137734-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137734-ND
Chassis Mount Resistors A137734-ND
560 Ohms ±5% 200W Wirewound Chassis Mount Resistor

560 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor - 54-TE200B560RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE200B560RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B560RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE200B560RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B560RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 560R, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3800
Res, 560R, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3800
RES, 560R, 200W, SOLDER LUG, WIREWOUND; Resistance:560ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 560R, 200W, SOLDER LUG, WIREWOUND; Resistance:560ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE200B560RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE200B560RJ
Chassis Mount Resistors TE200B560RJ
RES CHAS MNT 560 OHM 5% 200W

RES CHAS MNT 560 OHM 5% 200W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TE200B560RJ A137734-ND 54-TE200B560RJ 96X3800 TE200B560RJ
Product Name Fixed Resistors; TE 200W 560R 5% Bracket ( CGS ) Chassis Mount Resistors Resistor Res, 560R, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 200 watts 200 watts 200 watts 200 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details