High power wire wound resistor 4R7 200W
High power wire wound resistor 4R7 200W
Fixed Resistors; TE 200W 4R7 5% Bracket ( CGS )
4.7 Ohms ±5% 200W Wirewound Chassis Mount Resistor
RES, WIREWOUND, 4R7, 200W, SOLDER; Resistance:4.7ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, TE Series, 4.7 ohm, 200 W, 5%, 440ppm/ C RoHS Compliant: Yes
RES CHAS MNT 4.7 OHM 5% 200W
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7015706 | 7015706P | TE200B4R7J | A131306-ND | 69AC5061 | 34R9087 | TE200B4R7J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Fixed Resistors; TE 200W 4R7 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, Wirewound, 4R7, 200W, Solder; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Te Series, 4.7 Ohm, 200 W, 5%, 440Ppm/ C Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Tubular | Tubular | Radial, Tubular | ThroughHole | |||
| Temperature Coefficient | 440 ±ppm/°C | 440 ±ppm/°C | 440 ±ppm/°C | 400 ±ppm/°C | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms | 4.7 ohms |