47 Ohms ±5% 200W Wirewound Chassis Mount Resistor
200W 47R 5% Wirewound Power Resistor Product overview: TE200B47RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B47RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; TE 200W 47R 5% Bracket ( CGS )
RES CHAS MNT 47 OHM 5% 200W
RES, WIREWOUND, 47R, 200W, SOLDER; Resistance:47ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131305-ND | 54-TE200B47RJ | TE200B47RJ | TE200B47RJ | 69AC5087 |
| Product Name | Chassis Mount Resistors | 200W Resistor | Fixed Resistors; TE 200W 47R 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, Wirewound, 47R, 200W, Solder; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | ||||
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms |