Wirewound Resistors - Chassis Mount TE 200W 3R9 5% Bracket
3.9 Ohms ±5% 200W Wirewound Chassis Mount Resistor
RES CHAS MNT 3.9 OHM 5% 200W
RES, 3R9, 200W, SOLDER LUG, WIREWOUND; Resistance:3.9ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE200B3R9J | A137733-ND | TE200B3R9J | 96X3793 |
| Product Name | Wirewound Resistors - Chassis Mount TE 200W 3R9 5% Bracket | Chassis Mount Resistors | Chassis Mount Resistors | Res, 3R9, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 200 watts | 200 watts | 200 watts | 200 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |