3.3 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount TE 200W 3R3 5% Bracket
RES, 3R3, 200W, SOLDER LUG, WIREWOUND; Resistance:3.3ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 3.3 OHM 5% 200W
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137732-ND | TE200B3R3J | 96X3792 | TE200B3R3J |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount TE 200W 3R3 5% Bracket | Res, 3R3, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 3.3 ohms | 3.3 ohms | 3.3 ohms |