TE Connectivity Chassis Mount Resistors TE200B33RJ

Description
33 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137729-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137729-ND
Chassis Mount Resistors A137729-ND
33 Ohms ±5% 200W Wirewound Chassis Mount Resistor

33 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 200W 33R 5% Bracket ( CGS ) - TE200B33RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 200W 33R 5% Bracket ( CGS )
TE200B33RJ
Fixed Resistors; TE 200W 33R 5% Bracket ( CGS ) TE200B33RJ
Fixed Resistors; TE 200W 33R 5% Bracket ( CGS )

Fixed Resistors; TE 200W 33R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE200B33RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE200B33RJ
Chassis Mount Resistors TE200B33RJ
RES CHAS MNT 33 OHM 5% 200W

RES CHAS MNT 33 OHM 5% 200W

Supplier's Site Datasheet
Res, 33R, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3794
Res, 33R, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3794
RES, 33R, 200W, SOLDER LUG, WIREWOUND; Resistance:33ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 33R, 200W, SOLDER LUG, WIREWOUND; Resistance:33ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137729-ND TE200B33RJ TE200B33RJ 96X3794
Product Name Chassis Mount Resistors Fixed Resistors; TE 200W 33R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 33R, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details