TE Connectivity Fixed Resistors; TE 200W 2R2 5% Bracket ( CGS ) TE200B2R2J

Description
Fixed Resistors; TE 200W 2R2 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 200W 2R2 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 200W 2R2 5% Bracket ( CGS ) - TE200B2R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 200W 2R2 5% Bracket ( CGS )
TE200B2R2J
Fixed Resistors; TE 200W 2R2 5% Bracket ( CGS ) TE200B2R2J
Fixed Resistors; TE 200W 2R2 5% Bracket ( CGS )

Fixed Resistors; TE 200W 2R2 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A131302-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131302-ND
Chassis Mount Resistors A131302-ND
2.2 Ohms ±5% 200W Wirewound Chassis Mount Resistor

2.2 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
200W Resistor - 54-TE200B2R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200W Resistor
54-TE200B2R2J
200W Resistor 54-TE200B2R2J
200W Wirewound Power Resistor, 2.2R 5% Tolerance Product overview: TE200B2R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B2R2J can be used for catalog matching and distributor lookup.

200W Wirewound Power Resistor, 2.2R 5% Tolerance Product overview: TE200B2R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B2R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7015696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015696
Chassis Mount Resistors 7015696
High power wire wound resistor 2R2 200W

High power wire wound resistor 2R2 200W

Supplier's Site
Chassis Mount Resistors - 7015696P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015696P
Chassis Mount Resistors 7015696P
High power wire wound resistor 2R2 200W

High power wire wound resistor 2R2 200W

Supplier's Site
Chassis Mount Resistors - TE200B2R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE200B2R2J
Chassis Mount Resistors TE200B2R2J
RES CHAS MNT 2.2 OHM 5% 200W

RES CHAS MNT 2.2 OHM 5% 200W

Supplier's Site Datasheet
Res, Wirewound, 2R2, 200W, Solder; Resistance Cgs Te Connectivity - 69AC5060 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 2R2, 200W, Solder; Resistance Cgs Te Connectivity
69AC5060
Res, Wirewound, 2R2, 200W, Solder; Resistance Cgs Te Connectivity 69AC5060
RES, WIREWOUND, 2R2, 200W, SOLDER; Resistance:2.2ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:195mm RoHS Compliant: Yes

RES, WIREWOUND, 2R2, 200W, SOLDER; Resistance:2.2ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:195mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TE200B2R2J A131302-ND 54-TE200B2R2J 7015696 7015696P TE200B2R2J 69AC5060
Product Name Fixed Resistors; TE 200W 2R2 5% Bracket ( CGS ) Chassis Mount Resistors 200W Resistor Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 2R2, 200W, Solder; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 200 watts 200 watts 200 watts 200 watts 200 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wire wound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details