27 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Wirewound Resistors TE 200W 27R 5% Bracket Product overview: TE200B27RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B27RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; TE 200W 27R 5% Bracket ( CGS )
RES, 27R, 200W, SOLDER LUG, WIREWOUND; Resistance:27ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 27 OHM 5% 200W
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137727-ND | 54-TE200B27RJ | TE200B27RJ | 96X3790 | TE200B27RJ |
| Product Name | Chassis Mount Resistors | 200W Resistor | Fixed Resistors; TE 200W 27R 5% Bracket ( CGS ) | Res, 27R, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Radial, Tubular | ||||
| Resistance Range | 27 ohms | 27 ohms | 27 ohms | 27 ohms |