Fixed Resistors; TE 200W 270R 5% Bracket ( CGS )
270 Ohms ±5% 200W Wirewound Chassis Mount Resistor
RES CHAS MNT 270 OHM 5% 200W
RES, 270R, 200W, SOLDER LUG, WIREWOUND; Resistance:270ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE200B270RJ | A137726-ND | TE200B270RJ | 96X3791 |
| Product Name | Fixed Resistors; TE 200W 270R 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Res, 270R, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 200 watts | 200 watts | 200 watts | 200 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |