Wirewound Resistors - Chassis Mount TE 200W 22R 5% Bracket
22 Ohms ±5% 200W Wirewound Chassis Mount Resistor
200W Wirewound Resistor, 22 Ohm, 5% Tolerance Product overview: TE200B22RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 22 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200W, 22 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B22RJ can be used for catalog matching and distributor lookup.
RES, WIREWOUND, 22R, 200W, SOLDER; Resistance:22ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
Through Hole Resistor, TE Series, 22 ohm, 200 W, 5% RoHS Compliant: Yes
RES CHAS MNT 22 OHM 5% 200W
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE200B22RJ | A131301-ND | 54-TE200B22RJ | 69AC5022 | 34R9085 | TE200B22RJ |
| Product Name | Wirewound Resistors - Chassis Mount TE 200W 22R 5% Bracket | Chassis Mount Resistors | 200W 22 Ohm Resistor | Res, Wirewound, 22R, 200W, Solder; Resistance Cgs Te Connectivity | Through Hole Resistor, Te Series, 22 Ohm, 200 W, 5% Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | WIRE WOUND | Wirewound | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 200 watts | 200 watts | 200 watts | 200 watts | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use |