TE Connectivity Chassis Mount Resistors TE200B220RJ

Description
220 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
220 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131300-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131300-ND
Chassis Mount Resistors A131300-ND
220 Ohms ±5% 200W Wirewound Chassis Mount Resistor

220 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor - 54-TE200B220RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE200B220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B220RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE200B220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B220RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TE 200W 220R 5% Bracket ( CGS ) - TE200B220RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 200W 220R 5% Bracket ( CGS )
TE200B220RJ
Fixed Resistors; TE 200W 220R 5% Bracket ( CGS ) TE200B220RJ
Fixed Resistors; TE 200W 220R 5% Bracket ( CGS )

Fixed Resistors; TE 200W 220R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - 7015719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015719
Chassis Mount Resistors 7015719
High power wire wound resistor 220R 200W

High power wire wound resistor 220R 200W

Supplier's Site
Chassis Mount Resistors - TE200B220RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE200B220RJ
Chassis Mount Resistors TE200B220RJ
RES CHAS MNT 220 OHM 5% 200W

RES CHAS MNT 220 OHM 5% 200W

Supplier's Site Datasheet
Res, Wirewound, 220R, 200W, Solder; Resistance Cgs Te Connectivity - 69AC5089 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 220R, 200W, Solder; Resistance Cgs Te Connectivity
69AC5089
Res, Wirewound, 220R, 200W, Solder; Resistance Cgs Te Connectivity 69AC5089
RES, WIREWOUND, 220R, 200W, SOLDER; Resistance:220ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:195mm RoHS Compliant: Yes

RES, WIREWOUND, 220R, 200W, SOLDER; Resistance:220ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:195mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131300-ND 54-TE200B220RJ TE200B220RJ 7015719 TE200B220RJ 69AC5089
Product Name Chassis Mount Resistors Resistor Fixed Resistors; TE 200W 220R 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 220R, 200W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wire wound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Tubular
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details