Fixed Resistors; TE 200W 1R2 5% Bracket ( CGS )
RESISTOR, WIRE WOUND Product overview: TE200B1R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B1R2J can be used for catalog matching and distributor lookup.
1.2 Ohms ±5% 200W Wirewound Chassis Mount Resistor
RES CHAS MNT 1.2 OHM 5% 200W
RES, 1R2, 200W, SOLDER LUG, WIREWOUND; Resistance:1.2ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE200B1R2J | 54-TE200B1R2J | A137723-ND | TE200B1R2J | 96X3780 |
| Product Name | Fixed Resistors; TE 200W 1R2 5% Bracket ( CGS ) | Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Res, 1R2, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 200 watts | 200 watts | 200 watts | 200 watts | |
| Resistance Range | 1.2 ohms | 1.2 ohms | 1.2 ohms | 1.2 ohms | |
| Standards and Certifications | RoHS | RoHS | |||
| Configuration | Single Resistor | Single Resistor |