TE Connectivity Fixed Resistors; TE 200W 1R0 5% Bracket ( CGS ) TE200B1R0J

Description
Fixed Resistors; TE 200W 1R0 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 200W 1R0 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 200W 1R0 5% Bracket ( CGS ) - TE200B1R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 200W 1R0 5% Bracket ( CGS )
TE200B1R0J
Fixed Resistors; TE 200W 1R0 5% Bracket ( CGS ) TE200B1R0J
Fixed Resistors; TE 200W 1R0 5% Bracket ( CGS )

Fixed Resistors; TE 200W 1R0 5% Bracket ( CGS )

Supplier's Site
200W 1 Ohm Resistor - 54-TE200B1R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200W 1 Ohm Resistor
54-TE200B1R0J
200W 1 Ohm Resistor 54-TE200B1R0J
200W Wirewound Resistor 1 Ohm 5% Chassis Mount Product overview: TE200B1R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200W, 1 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B1R0J can be used for catalog matching and distributor lookup.

200W Wirewound Resistor 1 Ohm 5% Chassis Mount Product overview: TE200B1R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200W, 1 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B1R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7015692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015692
Chassis Mount Resistors 7015692
High power wire wound resistor 1R 200W

High power wire wound resistor 1R 200W

Supplier's Site
Chassis Mount Resistors - 7015692P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015692P
Chassis Mount Resistors 7015692P
High power wire wound resistor 1R 200W

High power wire wound resistor 1R 200W

Supplier's Site
Chassis Mount Resistors - A105572-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A105572-ND
Chassis Mount Resistors A105572-ND
1 Ohms ±5% 200W Wirewound Chassis Mount Resistor

1 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
TE200B1R0J - TE200B1R0J - Heilind Electronics, Inc.
Wilmington, MA, United States
TE200B1R0J
TE200B1R0J
TE200B1R0J TE200B1R0J
TE200B1R0J

TE200B1R0J

Buy Now
Chassis Mount Resistors - TE200B1R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE200B1R0J
Chassis Mount Resistors TE200B1R0J
RES CHAS MNT 1 OHM 5% 200W

RES CHAS MNT 1 OHM 5% 200W

Supplier's Site Datasheet
Resistor, 1 Ohm, 200W, 5%; Resistance Cgs Te Connectivity - 34R9081 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1 Ohm, 200W, 5%; Resistance Cgs Te Connectivity
34R9081
Resistor, 1 Ohm, 200W, 5%; Resistance Cgs Te Connectivity 34R9081
RESISTOR, 1 OHM, 200W, 5%; Resistance:1ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 440ppm/°C RoHS Compliant: Yes

RESISTOR, 1 OHM, 200W, 5%; Resistance:1ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 440ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TE200B1R0J 54-TE200B1R0J 7015692 7015692P A105572-ND TE200B1R0J TE200B1R0J 34R9081
Product Name Fixed Resistors; TE 200W 1R0 5% Bracket ( CGS ) 200W 1 Ohm Resistor Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors TE200B1R0J Chassis Mount Resistors Resistor, 1 Ohm, 200W, 5%; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 200 watts 200 watts 200 watts 200 watts 200 watts
Technology / Construction WIRE WOUND Wire wound Wirewound Wirewound Wirewound
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details