18 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount TE 200W 18R 5% Bracket
RES, 18R, 200W, SOLDER LUG, WIREWOUND; Resistance:18ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 18 OHM 5% 200W
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137719-ND | TE200B18RJ | 96X3787 | TE200B18RJ |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount TE 200W 18R 5% Bracket | Res, 18R, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 18 ohms | 18 ohms | 18 ohms |