TE Connectivity Chassis Mount Resistors TE200B180RJ

Description
180 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
180 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137718-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137718-ND
Chassis Mount Resistors A137718-ND
180 Ohms ±5% 200W Wirewound Chassis Mount Resistor

180 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 200W 180R 5% Bracket ( CGS ) - TE200B180RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 200W 180R 5% Bracket ( CGS )
TE200B180RJ
Fixed Resistors; TE 200W 180R 5% Bracket ( CGS ) TE200B180RJ
Fixed Resistors; TE 200W 180R 5% Bracket ( CGS )

Fixed Resistors; TE 200W 180R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE200B180RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE200B180RJ
Chassis Mount Resistors TE200B180RJ
RES CHAS MNT 180 OHM 5% 200W

RES CHAS MNT 180 OHM 5% 200W

Supplier's Site Datasheet
Res, 180R, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3788 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3788
Res, 180R, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3788
RES, 180R, 200W, SOLDER LUG, WIREWOUND; Resistance:180ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 180R, 200W, SOLDER LUG, WIREWOUND; Resistance:180ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137718-ND TE200B180RJ TE200B180RJ 96X3788
Product Name Chassis Mount Resistors Fixed Resistors; TE 200W 180R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 180R, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details