Wirewound Resistors - Chassis Mount TE 200W 120R 5% Bracket
120 Ohms ±5% 200W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND Product overview: TE200B120RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B120RJ can be used for catalog matching and distributor lookup.
RES, 120R, 200W, SOLDER LUG, WIREWOUND; Resistance:120ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 120 OHM 5% 200W
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE200B120RJ | A137714-ND | 54-TE200B120RJ | 96X3784 | TE200B120RJ |
| Product Name | Wirewound Resistors - Chassis Mount TE 200W 120R 5% Bracket | Chassis Mount Resistors | Resistor | Res, 120R, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 200 watts | 200 watts | 200 watts | 200 watts | |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use |