Fixed Resistors; TE 200W 10R 5% Bracket ( CGS )
High power wire wound resistor 10R 200W
High power wire wound resistor 10R 200W
10 Ohms ±5% 200W Wirewound Chassis Mount Resistor
RESISTOR, 10 OHM, 200W, 5%; Resistance:10ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 10 OHM 5% 200W
RESISTOR, 10 OHM, 200W, 5%; RESISTANCE:10OHM; PRODUCT RANGE:TE SERIES; POWER RATING:200W; RESISTANCE TOLERANCE:± 5%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:± 440PPM/°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE200B10RJ | 7015709 | 7015709P | A131298-ND | 34R9082 | TE200B10RJ | 39098465 |
| Product Name | Fixed Resistors; TE 200W 10R 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, 10 Ohm, 200W, 5%; Resistance Cgs Te Connectivity | Chassis Mount Resistors | Resistor |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Power Rating | 200 watts | 200 watts | 200 watts | 200 watts | 200 watts | ||
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | |||
| Mounting / Packaging | Tubular | Tubular | Radial, Tubular | ||||
| Temperature Coefficient | 440 ±ppm/°C | 440 ±ppm/°C | 440 ±ppm/°C | 440 ±ppm/°C |