TE Connectivity Chassis Mount Resistors TE200B100RJ

Description
High power wire wound resistor 100R 200W
Request a Quote Datasheet
Description
High power wire wound resistor 100R 200W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7015715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015715
Chassis Mount Resistors 7015715
High power wire wound resistor 100R 200W

High power wire wound resistor 100R 200W

Supplier's Site
Chassis Mount Resistors - 7015715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015715P
Chassis Mount Resistors 7015715P
High power wire wound resistor 100R 200W

High power wire wound resistor 100R 200W

Supplier's Site
200W Resistor - 54-TE200B100RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200W Resistor
54-TE200B100RJ
200W Resistor 54-TE200B100RJ
200W 100R Wirewound Power Resistor, 5% Tol, Bracket Mount Product overview: TE200B100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B100RJ can be used for catalog matching and distributor lookup.

200W 100R Wirewound Power Resistor, 5% Tol, Bracket Mount Product overview: TE200B100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B100RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TE 200W 100R 5% Bracket ( CGS ) - TE200B100RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 200W 100R 5% Bracket ( CGS )
TE200B100RJ
Fixed Resistors; TE 200W 100R 5% Bracket ( CGS ) TE200B100RJ
Fixed Resistors; TE 200W 100R 5% Bracket ( CGS )

Fixed Resistors; TE 200W 100R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A131297-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131297-ND
Chassis Mount Resistors A131297-ND
100 Ohms ±5% 200W Wirewound Chassis Mount Resistor

100 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 100R, 200W, Solder; Resistance Cgs Te Connectivity - 69AC5088 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 100R, 200W, Solder; Resistance Cgs Te Connectivity
69AC5088
Res, Wirewound, 100R, 200W, Solder; Resistance Cgs Te Connectivity 69AC5088
RES, WIREWOUND, 100R, 200W, SOLDER; Resistance:100ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:195mm RoHS Compliant: Yes

RES, WIREWOUND, 100R, 200W, SOLDER; Resistance:100ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:195mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE200B100RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE200B100RJ
Chassis Mount Resistors TE200B100RJ
RES CHAS MNT 100 OHM 5% 200W

RES CHAS MNT 100 OHM 5% 200W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7015715 7015715P 54-TE200B100RJ TE200B100RJ A131297-ND 69AC5088 TE200B100RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors 200W Resistor Fixed Resistors; TE 200W 100R 5% Bracket ( CGS ) Chassis Mount Resistors Res, Wirewound, 100R, 200W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wire wound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Tubular Tubular Radial, Tubular
Temperature Coefficient 440 ±ppm/°C 440 ±ppm/°C 440 ±ppm/°C 300 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1623774-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details