Fixed Resistors; TE 2000W 8R2 5% Bracket ( CGS )
8.2 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND Product overview: TE2000B8R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2000B8R2J can be used for catalog matching and distributor lookup.
RES, WIREWOUND, 8R2, 2KW, SOLDER; Resistance:8.2ohm; Product Range:TE Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RESISTOR, WIREWOUND, 8R2, 5%, 2KW; Resistance:8.2ohm; Product Range:TE Series; Power Rating:2kW; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
RES CHAS MNT 8.2 OHM 5% 2000W
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE2000B8R2J | A131296-ND | 54-TE2000B8R2J | 69AC5032 | 43AC4078 | TE2000B8R2J |
| Product Name | Fixed Resistors; TE 2000W 8R2 5% Bracket ( CGS ) | Chassis Mount Resistors | Resistor | Res, Wirewound, 8R2, 2Kw, Solder; Resistance Cgs Te Connectivity | Resistor, Wirewound, 8R2, 5%, 2Kw; Resistance Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 2000 watts | 2000 watts | 2000 watts | 2000 watts | 2000 watts | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |