TE Connectivity Chassis Mount Resistors TE2000B56RJ

Description
56 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
56 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137707-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137707-ND
Chassis Mount Resistors A137707-ND
56 Ohms ±5% 2000W Wirewound Chassis Mount Resistor

56 Ohms ±5% 2000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 2000W 56R 5% Bracket ( CGS ) - TE2000B56RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 2000W 56R 5% Bracket ( CGS )
TE2000B56RJ
Fixed Resistors; TE 2000W 56R 5% Bracket ( CGS ) TE2000B56RJ
Fixed Resistors; TE 2000W 56R 5% Bracket ( CGS )

Fixed Resistors; TE 2000W 56R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE2000B56RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE2000B56RJ
Chassis Mount Resistors TE2000B56RJ
RES CHAS MNT 56 OHM 5% 2000W

RES CHAS MNT 56 OHM 5% 2000W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137707-ND TE2000B56RJ TE2000B56RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 2000W 56R 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details