TE Connectivity Chassis Mount Resistors TE2000B3R9J

Description
3.9 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.9 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137705-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137705-ND
Chassis Mount Resistors A137705-ND
3.9 Ohms ±5% 2000W Wirewound Chassis Mount Resistor

3.9 Ohms ±5% 2000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 2000W 3R9 5% Bracket ( CGS ) - TE2000B3R9J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 2000W 3R9 5% Bracket ( CGS )
TE2000B3R9J
Fixed Resistors; TE 2000W 3R9 5% Bracket ( CGS ) TE2000B3R9J
Fixed Resistors; TE 2000W 3R9 5% Bracket ( CGS )

Fixed Resistors; TE 2000W 3R9 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE2000B3R9J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE2000B3R9J
Chassis Mount Resistors TE2000B3R9J
RES CHAS MNT 3.9 OHM 5% 2000W

RES CHAS MNT 3.9 OHM 5% 2000W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137705-ND TE2000B3R9J TE2000B3R9J
Product Name Chassis Mount Resistors Fixed Resistors; TE 2000W 3R9 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details