TE Connectivity Chassis Mount Resistors TE2000B39RJ

Description
39 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
39 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137703-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137703-ND
Chassis Mount Resistors A137703-ND
39 Ohms ±5% 2000W Wirewound Chassis Mount Resistor

39 Ohms ±5% 2000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 2000W 39R 5% Bracket ( CGS ) - TE2000B39RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 2000W 39R 5% Bracket ( CGS )
TE2000B39RJ
Fixed Resistors; TE 2000W 39R 5% Bracket ( CGS ) TE2000B39RJ
Fixed Resistors; TE 2000W 39R 5% Bracket ( CGS )

Fixed Resistors; TE 2000W 39R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE2000B39RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE2000B39RJ
Chassis Mount Resistors TE2000B39RJ
RES CHAS MNT 39 OHM 5% 2000W

RES CHAS MNT 39 OHM 5% 2000W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137703-ND TE2000B39RJ TE2000B39RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 2000W 39R 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details