TE Connectivity Chassis Mount Resistors TE2000B2R2J

Description
2.2 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131292-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131292-ND
Chassis Mount Resistors A131292-ND
2.2 Ohms ±5% 2000W Wirewound Chassis Mount Resistor

2.2 Ohms ±5% 2000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
2.5kV Resistor - 54-TE2000B2R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5kV Resistor
54-TE2000B2R2J
2.5kV Resistor 54-TE2000B2R2J
2.2R 2kW Wirewound Power Resistor, 2.5kV, 5% Tol Product overview: TE2000B2R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2000B2R2J can be used for catalog matching and distributor lookup.

2.2R 2kW Wirewound Power Resistor, 2.5kV, 5% Tol Product overview: TE2000B2R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2000B2R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7015850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015850
Chassis Mount Resistors 7015850
High power wire wound resistor 2R2 2000W

High power wire wound resistor 2R2 2000W

Supplier's Site
Fixed Resistors; TE 2000W 2R2 5% Bracket ( CGS ) - TE2000B2R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 2000W 2R2 5% Bracket ( CGS )
TE2000B2R2J
Fixed Resistors; TE 2000W 2R2 5% Bracket ( CGS ) TE2000B2R2J
Fixed Resistors; TE 2000W 2R2 5% Bracket ( CGS )

Fixed Resistors; TE 2000W 2R2 5% Bracket ( CGS )

Supplier's Site
Res, Wirewound, 2R2, 2Kw, Solder; Resistance Cgs Te Connectivity - 69AC5067 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 2R2, 2Kw, Solder; Resistance Cgs Te Connectivity
69AC5067
Res, Wirewound, 2R2, 2Kw, Solder; Resistance Cgs Te Connectivity 69AC5067
RES, WIREWOUND, 2R2, 2KW, SOLDER; Resistance:2.2ohm; Product Range:TE Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, WIREWOUND, 2R2, 2KW, SOLDER; Resistance:2.2ohm; Product Range:TE Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE2000B2R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE2000B2R2J
Chassis Mount Resistors TE2000B2R2J
RES CHAS MNT 2.2 OHM 5% 2000W

RES CHAS MNT 2.2 OHM 5% 2000W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131292-ND 54-TE2000B2R2J 7015850 TE2000B2R2J 69AC5067 TE2000B2R2J
Product Name Chassis Mount Resistors 2.5kV Resistor Chassis Mount Resistors Fixed Resistors; TE 2000W 2R2 5% Bracket ( CGS ) Res, Wirewound, 2R2, 2Kw, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wire wound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Tubular
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details