RESISTOR, WIRE WOUND Product overview: TE2000B220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2000B220RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; TE 2000W 220R 5% Bracket ( CGS )
High power wire wound resistor 220R 2KW
High power wire wound resistor 220R 2KW
220 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
RES, WIREWOUND, 220R, 2KW, SOLDER; Resistance:220ohm; Product Range:TE Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 220 OHM 5% 2000W
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE2000B220RJ | TE2000B220RJ | 7015872 | 7015872P | A131290-ND | 69AC5101 | TE2000B220RJ |
| Product Name | Resistor | Fixed Resistors; TE 2000W 220R 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 220R, 2Kw, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | WIRE WOUND | Wire wound | Wirewound | Wirewound | Wirewound | ||
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | 220 ohms | 220 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 2500 volts | ||||||
| Operating AC Voltage | 2500 volts |