TE Connectivity Fixed Resistors; TE 2000W 1R5 5% Bracket ( CGS ) TE2000B1R5J

Description
Fixed Resistors; TE 2000W 1R5 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 2000W 1R5 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 2000W 1R5 5% Bracket ( CGS ) - TE2000B1R5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 2000W 1R5 5% Bracket ( CGS )
TE2000B1R5J
Fixed Resistors; TE 2000W 1R5 5% Bracket ( CGS ) TE2000B1R5J
Fixed Resistors; TE 2000W 1R5 5% Bracket ( CGS )

Fixed Resistors; TE 2000W 1R5 5% Bracket ( CGS )

Supplier's Site
Resistor - 54-TE2000B1R5J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE2000B1R5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2000B1R5J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE2000B1R5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2000B1R5J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A137696-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137696-ND
Chassis Mount Resistors A137696-ND
1.5 Ohms ±5% 2000W Wirewound Chassis Mount Resistor

1.5 Ohms ±5% 2000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE2000B1R5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE2000B1R5J
Chassis Mount Resistors TE2000B1R5J
RES CHAS MNT 1.5 OHM 5% 2000W

RES CHAS MNT 1.5 OHM 5% 2000W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE2000B1R5J 54-TE2000B1R5J A137696-ND TE2000B1R5J
Product Name Fixed Resistors; TE 2000W 1R5 5% Bracket ( CGS ) Resistor Chassis Mount Resistors Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 2000 watts 2000 watts 2000 watts
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Operating DC Voltage 2500 volts
Operating AC Voltage 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details