RESISTOR, WIRE WOUND Product overview: TE2000B1R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2000B1R2J can be used for catalog matching and distributor lookup.
Fixed Resistors; TE 2000W 1R2 5% Bracket ( CGS )
1.2 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
RES CHAS MNT 1.2 OHM 5% 2000W
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE2000B1R2J | 54-TE2000B1R2J | TE2000B1R2J | A131289-ND | TE2000B1R2J |
| Product Name | TE2000B1R2J | Resistor | Fixed Resistors; TE 2000W 1R2 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors |
| Resistance Range | 1.2 ohms | 1.2 ohms | 1.2 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 2500 volts | ||||
| Operating AC Voltage | 2500 volts | ||||
| Standards and Certifications | RoHS |