1.2 kOhms ±5% 2000W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount TE 2000W 1K2 5% Bracket
RES CHAS MNT 1.2K OHM 5% 2000W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137693-ND | TE2000B1K2J | TE2000B1K2J |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount TE 2000W 1K2 5% Bracket | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |