TE Connectivity Chassis Mount Resistors TE2000B1K0J

Description
1 kOhms ±5% 2000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±5% 2000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131288-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131288-ND
Chassis Mount Resistors A131288-ND
1 kOhms ±5% 2000W Wirewound Chassis Mount Resistor

1 kOhms ±5% 2000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
TE2000B1K0J - TE2000B1K0J - Heilind Electronics, Inc.
Wilmington, MA, United States
TE2000B1K0J
TE2000B1K0J
TE2000B1K0J TE2000B1K0J
TE2000B1K0J

TE2000B1K0J

Buy Now
2.5kV Resistor - 54-TE2000B1K0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5kV Resistor
54-TE2000B1K0J
2.5kV Resistor 54-TE2000B1K0J
Wirewound Power Resistor 1kR 2kW 2.5kV 5% Product overview: TE2000B1K0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2000B1K0J can be used for catalog matching and distributor lookup.

Wirewound Power Resistor 1kR 2kW 2.5kV 5% Product overview: TE2000B1K0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2000B1K0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TE 2000W 1K0 5% Bracket ( CGS ) - TE2000B1K0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 2000W 1K0 5% Bracket ( CGS )
TE2000B1K0J
Fixed Resistors; TE 2000W 1K0 5% Bracket ( CGS ) TE2000B1K0J
Fixed Resistors; TE 2000W 1K0 5% Bracket ( CGS )

Fixed Resistors; TE 2000W 1K0 5% Bracket ( CGS )

Supplier's Site
Res, Wirewound, 1K, 2Kw, Solder; Resistance Cgs Te Connectivity - 69AC5122 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1K, 2Kw, Solder; Resistance Cgs Te Connectivity
69AC5122
Res, Wirewound, 1K, 2Kw, Solder; Resistance Cgs Te Connectivity 69AC5122
RES, WIREWOUND, 1K, 2KW, SOLDER; Resistance:1kohm; Product Range:TE Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, WIREWOUND, 1K, 2KW, SOLDER; Resistance:1kohm; Product Range:TE Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE2000B1K0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE2000B1K0J
Chassis Mount Resistors TE2000B1K0J
RES CHAS MNT 1K OHM 5% 2000W

RES CHAS MNT 1K OHM 5% 2000W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131288-ND TE2000B1K0J 54-TE2000B1K0J TE2000B1K0J 69AC5122 TE2000B1K0J
Product Name Chassis Mount Resistors TE2000B1K0J 2.5kV Resistor Fixed Resistors; TE 2000W 1K0 5% Bracket ( CGS ) Res, Wirewound, 1K, 2Kw, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details