Wirewound Resistors - Chassis Mount TE 2000W 180R 5% Bracket
RESISTOR, WIRE WOUND Product overview: TE2000B180RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2000B180RJ can be used for catalog matching and distributor lookup.
180 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
RES CHAS MNT 180 OHM 5% 2000W
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE2000B180RJ | 54-TE2000B180RJ | A137691-ND | TE2000B180RJ |
| Product Name | Wirewound Resistors - Chassis Mount TE 2000W 180R 5% Bracket | Resistor | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 2000 watts | 2000 watts | 2000 watts | |
| Resistance Range | 180 ohms | 180 ohms | 180 ohms | |
| Operating DC Voltage | 2500 volts |