TE Connectivity Chassis Mount Resistors TE2000B12RJ

Description
12 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137689-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137689-ND
Chassis Mount Resistors A137689-ND
12 Ohms ±5% 2000W Wirewound Chassis Mount Resistor

12 Ohms ±5% 2000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 2000W 12R 5% Bracket ( CGS ) - TE2000B12RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 2000W 12R 5% Bracket ( CGS )
TE2000B12RJ
Fixed Resistors; TE 2000W 12R 5% Bracket ( CGS ) TE2000B12RJ
Fixed Resistors; TE 2000W 12R 5% Bracket ( CGS )

Fixed Resistors; TE 2000W 12R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE2000B12RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE2000B12RJ
Chassis Mount Resistors TE2000B12RJ
RES CHAS MNT 12 OHM 5% 2000W

RES CHAS MNT 12 OHM 5% 2000W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137689-ND TE2000B12RJ TE2000B12RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 2000W 12R 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details