Fixed Resistors; TE 2000W 120R 5% Bracket ( CGS )
120 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount TE 2000W 120R 5% Bracket Product overview: TE2000B120RJ from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2000W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2000B120RJ can be used for catalog matching and distributor lookup.
RES CHAS MNT 120 OHM 5% 2000W
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE2000B120RJ | A137688-ND | 54-TE2000B120RJ | TE2000B120RJ |
| Product Name | Fixed Resistors; TE 2000W 120R 5% Bracket ( CGS ) | Chassis Mount Resistors | 2000W Resistor | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 2000 watts | 2000 watts | 2000 watts | |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |