10 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
High power wire wound resistor 10R 2000W
Fixed Resistors; TE 2000W 10R 5% Bracket ( CGS )
2kW Wirewound Resistor, 10R, 5%, 2.5kV, Radial, Solder Product overview: TE2000B10RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2000B10RJ can be used for catalog matching and distributor lookup.
RES CHAS MNT 10 OHM 5% 2000W
| DigiKey | RS Components, Ltd. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A105663-ND | 7015863P | TE2000B10RJ | 54-TE2000B10RJ | TE2000B10RJ | TE2000B10RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Fixed Resistors; TE 2000W 10R 5% Bracket ( CGS ) | 2.5kV Resistor | TE2000B10RJ | Chassis Mount Resistors |
| Configuration | Single Resistor | |||||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | |||
| Mounting / Packaging | Radial, Tubular | Tubular | ||||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms |