TE Connectivity TE2000B100RJ TE2000B100RJ

Description
TE2000B100RJ
Request a Quote Datasheet
Description
TE2000B100RJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE2000B100RJ - TE2000B100RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
TE2000B100RJ
TE2000B100RJ
TE2000B100RJ TE2000B100RJ
TE2000B100RJ

TE2000B100RJ

Buy Now
Wirewound Resistors - Chassis Mount TE 2000W 100R 5% Bracket - TE2000B100RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 2000W 100R 5% Bracket
TE2000B100RJ
Wirewound Resistors - Chassis Mount TE 2000W 100R 5% Bracket TE2000B100RJ
Wirewound Resistors - Chassis Mount TE 2000W 100R 5% Bracket

Wirewound Resistors - Chassis Mount TE 2000W 100R 5% Bracket

Supplier's Site
Chassis Mount Resistors - A105554-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A105554-ND
Chassis Mount Resistors A105554-ND
100 Ohms ±5% 2000W Wirewound Chassis Mount Resistor

100 Ohms ±5% 2000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7015879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015879
Chassis Mount Resistors 7015879
High power wire wound resistor 100R 2KW

High power wire wound resistor 100R 2KW

Supplier's Site
Resistor, 100R, 5%, 2Kw, Axial; Resistance Cgs Te Connectivity - 60R0097 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100R, 5%, 2Kw, Axial; Resistance Cgs Te Connectivity
60R0097
Resistor, 100R, 5%, 2Kw, Axial; Resistance Cgs Te Connectivity 60R0097
RESISTOR, 100R, 5%, 2KW, AXIAL; Resistance:100ohm; Product Range:TE Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 440ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 100R, 5%, 2KW, AXIAL; Resistance:100ohm; Product Range:TE Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 440ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE2000B100RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE2000B100RJ
Chassis Mount Resistors TE2000B100RJ
RES CHAS MNT 100 OHM 5% 2000W

RES CHAS MNT 100 OHM 5% 2000W

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ASAP Semiconductor LLC DigiKey RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TE2000B100RJ TE2000B100RJ A105554-ND 7015879 60R0097 TE2000B100RJ
Product Name TE2000B100RJ Wirewound Resistors - Chassis Mount TE 2000W 100R 5% Bracket Chassis Mount Resistors Chassis Mount Resistors Resistor, 100R, 5%, 2Kw, Axial; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wire wound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 2000 watts 2000 watts 2000 watts 2000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers