Fixed Resistors; TE 150W 8R2 5% Bracket ( CGS )
8.2 Ohms ±5% 150W Wirewound Chassis Mount Resistor
RES, 8R2, 150W, SOLDER LUG, WIREWOUND; Resistance:8.2ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 8.2 OHM 5% 150W
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE150B8R2J | A137687-ND | 96X3744 | TE150B8R2J |
| Product Name | Fixed Resistors; TE 150W 8R2 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 8R2, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 150 watts | 150 watts | 150 watts | 150 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |