Wirewound Resistors TE 150W 6R8 5% Bracket Product overview: TE150B6R8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE150B6R8J can be used for catalog matching and distributor lookup.
Fixed Resistors; TE 150W 6R8 5% Bracket ( CGS )
6.8 Ohms ±5% 150W Wirewound Chassis Mount Resistor
RES CHAS MNT 6.8 OHM 5% 150W
RES, 6R8, 150W, SOLDER LUG, WIREWOUND; Resistance:6.8ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE150B6R8J | TE150B6R8J | A137684-ND | TE150B6R8J | 96X3741 |
| Product Name | 150W Resistor | Fixed Resistors; TE 150W 6R8 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Res, 6R8, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Resistance Range | 6.8 ohms | 6.8 ohms | 6.8 ohms | 6.8 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | RoHS | |||
| Power Rating | 150 watts | 150 watts | 150 watts | 150 watts | |
| Configuration | Single Resistor | Single Resistor |