Fixed Resistors; TE 150W 680R 5% Bracket ( CGS )
680 Ohms ±5% 150W Wirewound Chassis Mount Resistor
RES CHAS MNT 680 OHM 5% 150W
RES, 680R, 150W, SOLDER LUG, WIREWOUND; Resistance:680ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE150B680RJ | A137682-ND | TE150B680RJ | 96X3743 |
| Product Name | Fixed Resistors; TE 150W 680R 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Res, 680R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 150 watts | 150 watts | 150 watts | 150 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |