Fixed Resistors; TE 150W 560R 5% Bracket ( CGS )
RESISTOR, WIRE WOUND Product overview: TE150B560RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE150B560RJ can be used for catalog matching and distributor lookup.
560 Ohms ±5% 150W Wirewound Chassis Mount Resistor
RES, 560R, 150W, SOLDER LUG, WIREWOUND; Resistance:560ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 560 OHM 5% 150W
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE150B560RJ | 54-TE150B560RJ | A137680-ND | 96X3740 | TE150B560RJ |
| Product Name | Fixed Resistors; TE 150W 560R 5% Bracket ( CGS ) | Resistor | Chassis Mount Resistors | Res, 560R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 150 watts | 150 watts | 150 watts | 150 watts | |
| Resistance Range | 560 ohms | 560 ohms | 560 ohms | 560 ohms | |
| Standards and Certifications | RoHS | RoHS | |||
| Configuration | Single Resistor | Single Resistor |