RESISTOR, WIRE WOUND Product overview: TE150B4R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE150B4R7J can be used for catalog matching and distributor lookup.
4.7 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 150W 4R7 5% Bracket ( CGS )
RES CHAS MNT 4.7 OHM 5% 150W
RES, 4R7, 150W, SOLDER LUG, WIREWOUND; Resistance:4.7ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE150B4R7J | A137679-ND | TE150B4R7J | TE150B4R7J | 96X3735 |
| Product Name | Resistor | Chassis Mount Resistors | Fixed Resistors; TE 150W 4R7 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 4R7, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms | 4.7 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | RoHS | |||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use |