TE Connectivity Chassis Mount Resistors TE150B47RJ

Description
47 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
47 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137678-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137678-ND
Chassis Mount Resistors A137678-ND
47 Ohms ±5% 150W Wirewound Chassis Mount Resistor

47 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor - 54-TE150B47RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE150B47RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE150B47RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE150B47RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE150B47RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount TE 150W 47R 5% Bracket - TE150B47RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 150W 47R 5% Bracket
TE150B47RJ
Wirewound Resistors - Chassis Mount TE 150W 47R 5% Bracket TE150B47RJ
Wirewound Resistors - Chassis Mount TE 150W 47R 5% Bracket

Wirewound Resistors - Chassis Mount TE 150W 47R 5% Bracket

Supplier's Site
Res, 47R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3736
Res, 47R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3736
RES, 47R, 150W, SOLDER LUG, WIREWOUND; Resistance:47ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 47R, 150W, SOLDER LUG, WIREWOUND; Resistance:47ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE150B47RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE150B47RJ
Chassis Mount Resistors TE150B47RJ
RES CHAS MNT 47 OHM 5% 150W

RES CHAS MNT 47 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137678-ND 54-TE150B47RJ TE150B47RJ 96X3736 TE150B47RJ
Product Name Chassis Mount Resistors Resistor Wirewound Resistors - Chassis Mount TE 150W 47R 5% Bracket Res, 47R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details