3.9 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 150W 3R9 5% Bracket ( CGS )
RES CHAS MNT 3.9 OHM 5% 150W
RES, 3R9, 150W, SOLDER LUG, WIREWOUND; Resistance:3.9ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137676-ND | TE150B3R9J | TE150B3R9J | 96X3730 |
| Product Name | Chassis Mount Resistors | Fixed Resistors; TE 150W 3R9 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 3R9, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 3.9 ohms | 3.9 ohms | 3.9 ohms |