TE Connectivity Fixed Resistors; TE 150W 33R 5% Bracket ( CGS ) TE150B33RJ

Description
Fixed Resistors; TE 150W 33R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 150W 33R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 150W 33R 5% Bracket ( CGS ) - TE150B33RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 150W 33R 5% Bracket ( CGS )
TE150B33RJ
Fixed Resistors; TE 150W 33R 5% Bracket ( CGS ) TE150B33RJ
Fixed Resistors; TE 150W 33R 5% Bracket ( CGS )

Fixed Resistors; TE 150W 33R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137672-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137672-ND
Chassis Mount Resistors A137672-ND
33 Ohms ±5% 150W Wirewound Chassis Mount Resistor

33 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 33R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3731
Res, 33R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3731
RES, 33R, 150W, SOLDER LUG, WIREWOUND; Resistance:33ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 33R, 150W, SOLDER LUG, WIREWOUND; Resistance:33ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE150B33RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE150B33RJ
Chassis Mount Resistors TE150B33RJ
RES CHAS MNT 33 OHM 5% 150W

RES CHAS MNT 33 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE150B33RJ A137672-ND 96X3731 TE150B33RJ
Product Name Fixed Resistors; TE 150W 33R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 33R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 150 watts 150 watts 150 watts 150 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers