TE Connectivity Chassis Mount Resistors TE150B2K2J

Description
2.2 kOhms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 kOhms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE150B2K2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE150B2K2J-ND
Chassis Mount Resistors 1712-TE150B2K2J-ND
2.2 kOhms ±5% 150W Wirewound Chassis Mount Resistor

2.2 kOhms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE150B2K2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE150B2K2J
Chassis Mount Resistors TE150B2K2J
TE 150W 2K2 5% BRACKET

TE 150W 2K2 5% BRACKET

Supplier's Site Datasheet
Res, 2K2, 150W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 150W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6724
Res, 2K2, 150W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6724
RES, 2K2, 150W, SOLDER LUG, WIREWOUND; Resistance:2.2kohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 2K2, 150W, SOLDER LUG, WIREWOUND; Resistance:2.2kohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TE150B2K2J-ND TE150B2K2J 50AJ6724
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 2K2, 150W, Solder Lug, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers