TE Connectivity Fixed Resistors; TE 150W 27R 5% Bracket ( CGS ) TE150B27RJ

Description
Fixed Resistors; TE 150W 27R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 150W 27R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 150W 27R 5% Bracket ( CGS ) - TE150B27RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 150W 27R 5% Bracket ( CGS )
TE150B27RJ
Fixed Resistors; TE 150W 27R 5% Bracket ( CGS ) TE150B27RJ
Fixed Resistors; TE 150W 27R 5% Bracket ( CGS )

Fixed Resistors; TE 150W 27R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137668-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137668-ND
Chassis Mount Resistors A137668-ND
27 Ohms ±5% 150W Wirewound Chassis Mount Resistor

27 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 27R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3727
Res, 27R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3727
RES, 27R, 150W, SOLDER LUG, WIREWOUND; Resistance:27ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 27R, 150W, SOLDER LUG, WIREWOUND; Resistance:27ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE150B27RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE150B27RJ
Chassis Mount Resistors TE150B27RJ
RES CHAS MNT 27 OHM 5% 150W

RES CHAS MNT 27 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE150B27RJ A137668-ND 96X3727 TE150B27RJ
Product Name Fixed Resistors; TE 150W 27R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 27R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 150 watts 150 watts 150 watts 150 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers