1.8 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 150W 1R8 5% Bracket ( CGS )
RES, 1R8, 150W, SOLDER LUG, WIREWOUND; Resistance:1.8ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 1.8 OHM 5% 150W
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137664-ND | TE150B1R8J | 96X3714 | TE150B1R8J |
| Product Name | Chassis Mount Resistors | Fixed Resistors; TE 150W 1R8 5% Bracket ( CGS ) | Res, 1R8, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 1.8 ohms | 1.8 ohms | 1.8 ohms |