TE Connectivity Chassis Mount Resistors TE150B1R2J

Description
1.2 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.2 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137663-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137663-ND
Chassis Mount Resistors A137663-ND
1.2 Ohms ±5% 150W Wirewound Chassis Mount Resistor

1.2 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 150W 1R2 5% Bracket - TE150B1R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 150W 1R2 5% Bracket
TE150B1R2J
Wirewound Resistors - Chassis Mount TE 150W 1R2 5% Bracket TE150B1R2J
Wirewound Resistors - Chassis Mount TE 150W 1R2 5% Bracket

Wirewound Resistors - Chassis Mount TE 150W 1R2 5% Bracket

Supplier's Site
Res, 1R2, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3713
Res, 1R2, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3713
RES, 1R2, 150W, SOLDER LUG, WIREWOUND; Resistance:1.2ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 1R2, 150W, SOLDER LUG, WIREWOUND; Resistance:1.2ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE150B1R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE150B1R2J
Chassis Mount Resistors TE150B1R2J
RES CHAS MNT 1.2 OHM 5% 150W

RES CHAS MNT 1.2 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137663-ND TE150B1R2J 96X3713 TE150B1R2J
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 150W 1R2 5% Bracket Res, 1R2, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details