TE Connectivity Chassis Mount Resistors TE150B15RJ

Description
15 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
15 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137655-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137655-ND
Chassis Mount Resistors A137655-ND
15 Ohms ±5% 150W Wirewound Chassis Mount Resistor

15 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 150W 15R 5% Bracket ( CGS ) - TE150B15RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 150W 15R 5% Bracket ( CGS )
TE150B15RJ
Fixed Resistors; TE 150W 15R 5% Bracket ( CGS ) TE150B15RJ
Fixed Resistors; TE 150W 15R 5% Bracket ( CGS )

Fixed Resistors; TE 150W 15R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE150B15RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE150B15RJ
Chassis Mount Resistors TE150B15RJ
RES CHAS MNT 15 OHM 5% 150W

RES CHAS MNT 15 OHM 5% 150W

Supplier's Site Datasheet
Res, 15R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3719 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3719
Res, 15R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3719
RES, 15R, 150W, SOLDER LUG, WIREWOUND; Resistance:15ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 15R, 150W, SOLDER LUG, WIREWOUND; Resistance:15ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137655-ND TE150B15RJ TE150B15RJ 96X3719
Product Name Chassis Mount Resistors Fixed Resistors; TE 150W 15R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 15R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details