TE Connectivity Chassis Mount Resistors TE150B120RJ

Description
120 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
120 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137652-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137652-ND
Chassis Mount Resistors A137652-ND
120 Ohms ±5% 150W Wirewound Chassis Mount Resistor

120 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-TE150B120RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-TE150B120RJ-ND
Chassis Mount Resistors 1111-TE150B120RJ-ND
TE 150W 120R 5% BRACKET

TE 150W 120R 5% BRACKET

Buy Now Datasheet
Fixed Resistors; TE 150W 120R 5% Bracket ( CGS ) - TE150B120RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 150W 120R 5% Bracket ( CGS )
TE150B120RJ
Fixed Resistors; TE 150W 120R 5% Bracket ( CGS ) TE150B120RJ
Fixed Resistors; TE 150W 120R 5% Bracket ( CGS )

Fixed Resistors; TE 150W 120R 5% Bracket ( CGS )

Supplier's Site
Resistor - 54-TE150B120RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE150B120RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE150B120RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE150B120RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE150B120RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 120R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3718
Res, 120R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3718
RES, 120R, 150W, SOLDER LUG, WIREWOUND; Resistance:120ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 120R, 150W, SOLDER LUG, WIREWOUND; Resistance:120ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE150B120RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE150B120RJ
Chassis Mount Resistors TE150B120RJ
RES CHAS MNT 120 OHM 5% 150W

RES CHAS MNT 120 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A137652-ND 1111-TE150B120RJ-ND TE150B120RJ 54-TE150B120RJ 96X3718 TE150B120RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Fixed Resistors; TE 150W 120R 5% Bracket ( CGS ) Resistor Res, 120R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers