Wirewound Resistors - Chassis Mount TE 1500W 68R 5% Bracket
68 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND Product overview: TE1500B68RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B68RJ can be used for catalog matching and distributor lookup.
RES CHAS MNT 68 OHM 5% 1500W
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE1500B68RJ | A131287-ND | 54-TE1500B68RJ | TE1500B68RJ |
| Product Name | Wirewound Resistors - Chassis Mount TE 1500W 68R 5% Bracket | Chassis Mount Resistors | Resistor | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 1500 watts | 1500 watts | 1500 watts | |
| Configuration | Single Resistor | |||
| Category / Application | General Use |