680 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND Product overview: TE1500B680RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B680RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; TE 1500W 680R 5% Bracket ( CGS )
RES CHAS MNT 680 OHM 5% 1500W
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137645-ND | 54-TE1500B680RJ | TE1500B680RJ | TE1500B680RJ |
| Product Name | Chassis Mount Resistors | Resistor | Fixed Resistors; TE 1500W 680R 5% Bracket ( CGS ) | Chassis Mount Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 680 ohms | 680 ohms | 680 ohms |